CableOrganizer.com, Inc. Gortrac® Nylatrac NP Series: LINK HEIGHT 2" (50.80 mm) G-NP600-12-0-10FTKIT

Description
What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and long travel applications Integrated hinge bars open for easy access to cables or hoses Limited bend radius protects cables for optimal performance Bulk pricing available Suitable for high-speed and long travel applications. Integrated hinge bars open for easy access to cables or hoses. Double lockout design for increased strength.
Description
What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and long travel applications Integrated hinge bars open for easy access to cables or hoses Limited bend radius protects cables for optimal performance Bulk pricing available Suitable for high-speed and long travel applications. Integrated hinge bars open for easy access to cables or hoses. Double lockout design for increased strength.

Suppliers

Company
Product
Description
Supplier Links
Gortrac® Nylatrac NP Series: LINK HEIGHT 2
Fort Lauderdale, FL, USA
Gortrac® Nylatrac NP Series: LINK HEIGHT 2" (50.80 mm)
G-NP600-12-0-10FTKIT
Gortrac® Nylatrac NP Series: LINK HEIGHT 2" (50.80 mm) G-NP600-12-0-10FTKIT
What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and long travel applications Integrated hinge bars open for easy access to cables or hoses Limited bend radius protects cables for optimal performance Bulk pricing available Suitable for high-speed and long travel applications. Integrated hinge bars open for easy access to cables or hoses. Double lockout design for increased strength.

What's special about these cable carriers?

  • LINK HEIGHT 2.00 inches (50.80 mm)
  • Non-metallic, light weight, high strength link type design
  • Non-conductive, heavy duty fiber reinforced nylon
  • Suitable for high-speed and long travel applications
  • Integrated hinge bars open for easy access to cables or hoses
  • Limited bend radius protects cables for optimal performance
  • Bulk pricing available

Suitable for high-speed and long travel applications. Integrated hinge bars open for easy access to cables or hoses. Double lockout design for increased strength.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Trays
Product Number G-NP600-12-0-10FTKIT
Product Name Gortrac® Nylatrac NP Series: LINK HEIGHT 2" (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cabinet Vertical PDU/Cable Tray Standard - RMT750 - Black Box
Specs
Width 2.7 inch (68.58 mm)
Max. Side rail Height 70.7 inch (1796 mm)
Cable Tray Type Solid Trough
View Details