CableOrganizer.com, Inc. Gortrac® Nylatrac SP Series: LINK HEIGHT 1.05" (26.67 mm) G-SP300-8.5-0-10FTKIT

Description
What's special about these cable carriers? LINK HEIGHT 1.05 inches (26.67 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables Non-metallic, light weight, high strength link type design Non-conductive Suitable for high-speed applications Limited bend radius protects cables for optimal performance Bulk pricing available The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive. Suitable for high-speed applications.
Description
What's special about these cable carriers? LINK HEIGHT 1.05 inches (26.67 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables Non-metallic, light weight, high strength link type design Non-conductive Suitable for high-speed applications Limited bend radius protects cables for optimal performance Bulk pricing available The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive. Suitable for high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
Gortrac® Nylatrac SP Series: LINK HEIGHT 1.05
Fort Lauderdale, FL, USA
Gortrac® Nylatrac SP Series: LINK HEIGHT 1.05" (26.67 mm)
G-SP300-8.5-0-10FTKIT
Gortrac® Nylatrac SP Series: LINK HEIGHT 1.05" (26.67 mm) G-SP300-8.5-0-10FTKIT
What's special about these cable carriers? LINK HEIGHT 1.05 inches (26.67 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables Non-metallic, light weight, high strength link type design Non-conductive Suitable for high-speed applications Limited bend radius protects cables for optimal performance Bulk pricing available The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive. Suitable for high-speed applications.

What's special about these cable carriers?

  • LINK HEIGHT 1.05 inches (26.67 mm)
  • Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables
  • Non-metallic, light weight, high strength link type design
  • Non-conductive
  • Suitable for high-speed applications
  • Limited bend radius protects cables for optimal performance
  • Bulk pricing available

The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive. Suitable for high-speed applications.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Trays
Product Number G-SP300-8.5-0-10FTKIT
Product Name Gortrac® Nylatrac SP Series: LINK HEIGHT 1.05" (26.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details
Cable Tray - 11911-209 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Width 9 inch (229 mm)
Max. Side rail Height 3 inch (76.2 mm)
View Details
Cabinet Vertical PDU/Cable Tray Standard - RMT750 - Black Box
Specs
Width 2.7 inch (68.58 mm)
Max. Side rail Height 70.7 inch (1796 mm)
Cable Tray Type Solid Trough
View Details