CableOrganizer.com, Inc. Panduit Panduct® HS Hinged Cover Solid Wall Raceway PAN-HS3X4-6NM

Description
What's special about this raceway? Completely enclosed channel keeps cables safe from dust and falling debris Hinged on both sides to allow quick and easy access to cables cover design opens to 100° angle and allows for easy cable changes and wire maintenance Solid sides make this duct ideal for long cable runs where frequent breakouts are not required Panduit's Type HS Wiring Duct is equipped with a dual hinged cover to allow quick and easy access to cables or wires in long cable runs. The channel design fully encloses the wiring to provide maximum protection against environmental conditions.
Description
What's special about this raceway? Completely enclosed channel keeps cables safe from dust and falling debris Hinged on both sides to allow quick and easy access to cables cover design opens to 100° angle and allows for easy cable changes and wire maintenance Solid sides make this duct ideal for long cable runs where frequent breakouts are not required Panduit's Type HS Wiring Duct is equipped with a dual hinged cover to allow quick and easy access to cables or wires in long cable runs. The channel design fully encloses the wiring to provide maximum protection against environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Panduit Panduct® HS Hinged Cover Solid Wall Raceway - PAN-HS3X4-6NM - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit Panduct® HS Hinged Cover Solid Wall Raceway
PAN-HS3X4-6NM
Panduit Panduct® HS Hinged Cover Solid Wall Raceway PAN-HS3X4-6NM
What's special about this raceway? Completely enclosed channel keeps cables safe from dust and falling debris Hinged on both sides to allow quick and easy access to cables cover design opens to 100° angle and allows for easy cable changes and wire maintenance Solid sides make this duct ideal for long cable runs where frequent breakouts are not required Panduit's Type HS Wiring Duct is equipped with a dual hinged cover to allow quick and easy access to cables or wires in long cable runs. The channel design fully encloses the wiring to provide maximum protection against environmental conditions.

What's special about this raceway?

  • Completely enclosed channel keeps cables safe from dust and falling debris
  • Hinged on both sides to allow quick and easy access to cables cover design opens to 100° angle and allows for easy cable changes and wire maintenance
  • Solid sides make this duct ideal for long cable runs where frequent breakouts are not required

Panduit's Type HS Wiring Duct is equipped with a dual hinged cover to allow quick and easy access to cables or wires in long cable runs. The channel design fully encloses the wiring to provide maximum protection against environmental conditions.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Trays
Product Number PAN-HS3X4-6NM
Product Name Panduit Panduct® HS Hinged Cover Solid Wall Raceway
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details
Cable Tray - 34811-720 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Length 120 inch (3048 mm)
Max. Side rail Height 2 inch (50.8 mm)
Cable Tray Type Wire Mesh
View Details