Skyworks Solutions, Inc. Isolators - Digital Isolators SI8640BB-B-IUR

Description
Win Source Part Number: 1243884-SI8640BB-B-I UR Category: Isolators>Digital Isolators Series: Si864x Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8640
Request a Quote Datasheet
Description
Win Source Part Number: 1243884-SI8640BB-B-I UR Category: Isolators>Digital Isolators Series: Si864x Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243884-SI8640BB-B-IUR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243884-SI8640BB-B-IUR
Isolators - Digital Isolators 1243884-SI8640BB-B-IUR
Win Source Part Number: 1243884-SI8640BB-B-I UR Category: Isolators>Digital Isolators Series: Si864x Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8640

Win Source Part Number: 1243884-SI8640BB-B-IUR
Category: Isolators>Digital Isolators
Series: Si864x
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4ns, 4ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8640

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243884-SI8640BB-B-IUR
Product Name Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243648-SI8235BD-D-IS3R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers