CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CMT-7525S-SMT-TR

Description
Win Source Part Number: 1339384-CMT-7525S-SM T-TR Category: Audio Products - Alarms, Buzzers, and Sirens Series: CMT Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.295" L x 0.295" W (7.50mm x 7.50mm) Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Voltage - Rated: 3.6 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Operating Mode: Single Tone Voltage Range: 2.5 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Sound Pressure Level (SPL): 85dB @ 3.6V, 5cm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Base Product Number: CMT-7525
Request a Quote Datasheet
Description
Win Source Part Number: 1339384-CMT-7525S-SM T-TR Category: Audio Products - Alarms, Buzzers, and Sirens Series: CMT Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.295" L x 0.295" W (7.50mm x 7.50mm) Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Voltage - Rated: 3.6 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Operating Mode: Single Tone Voltage Range: 2.5 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Sound Pressure Level (SPL): 85dB @ 3.6V, 5cm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Base Product Number: CMT-7525
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CMT-7525S-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CMT-7525S-SMT-TR
Audio Products - Alarms, Buzzers, and Sirens CMT-7525S-SMT-TR
Win Source Part Number: 1339384-CMT-7525S-SM T-TR Category: Audio Products - Alarms, Buzzers, and Sirens Series: CMT Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.295" L x 0.295" W (7.50mm x 7.50mm) Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Voltage - Rated: 3.6 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 100mA Operating Mode: Single Tone Voltage Range: 2.5 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Sound Pressure Level (SPL): 85dB @ 3.6V, 5cm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Base Product Number: CMT-7525

Win Source Part Number: 1339384-CMT-7525S-SMT-TR
Category: Audio Products - Alarms, Buzzers, and Sirens
Series: CMT
Termination: Solder Pads
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.295" W (7.50mm x 7.50mm)
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Voltage - Rated: 3.6 V
Technology: Magnetic
Frequency: 2.73kHz
Input Type: Zero-Peak Signal
Current - Supply: 100mA
Operating Mode: Single Tone
Voltage Range: 2.5 ~ 4.5V
Port Location: Side
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Sound Pressure Level (SPL): 85dB @ 3.6V, 5cm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Base Product Number: CMT-7525

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
CMT-7525S-SMT-TR
Audio Indicators & Alerts CMT-7525S-SMT-TR
Audio Indicators & Alerts Buzzer 7.5mm sq 2.73kHz 3.6V SMT

Audio Indicators & Alerts Buzzer 7.5mm sq 2.73kHz 3.6V SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CMT-7525S-SMT-TR CMT-7525S-SMT-TR
Product Name Audio Products - Alarms, Buzzers, and Sirens Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 6173031P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details