CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CST-951AP

Description
Manufacturer: CUI Devices Win Source Part Number: 1323844-CST-951AP Category: Audio Products>Alarms, Buzzers, and Sirens Packaging: Tray Termination: PC Pins Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 700 Mounting: Through Hole Voltage - Rated: 5 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Operating Mode: Single Tone Voltage Range: 4 ~ 6V Port Location: Top Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -20°C ~ 70°C Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 037-4347R,CST951AP,1 02-1459 Base Product Number: CST-951 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1323844-CST-951AP Category: Audio Products>Alarms, Buzzers, and Sirens Packaging: Tray Termination: PC Pins Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 700 Mounting: Through Hole Voltage - Rated: 5 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Operating Mode: Single Tone Voltage Range: 4 ~ 6V Port Location: Top Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -20°C ~ 70°C Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 037-4347R,CST951AP,1 02-1459 Base Product Number: CST-951 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CST-951AP - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CST-951AP
Audio Products - Alarms, Buzzers, and Sirens CST-951AP
Manufacturer: CUI Devices Win Source Part Number: 1323844-CST-951AP Category: Audio Products>Alarms, Buzzers, and Sirens Packaging: Tray Termination: PC Pins Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 700 Mounting: Through Hole Voltage - Rated: 5 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Operating Mode: Single Tone Voltage Range: 4 ~ 6V Port Location: Top Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -20°C ~ 70°C Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 037-4347R,CST951AP,1 02-1459 Base Product Number: CST-951 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1323844-CST-951AP
Category: Audio Products>Alarms, Buzzers, and Sirens
Packaging: Tray
Termination: PC Pins
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 700
Mounting: Through Hole
Voltage - Rated: 5 V
Technology: Magnetic
Frequency: 2.73kHz
Input Type: Zero-Peak Signal
Current - Supply: 80mA
Operating Mode: Single Tone
Voltage Range: 4 ~ 6V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Temperature Range - Operating: -20°C ~ 70°C
Sound Pressure Level (SPL): 85dB @ 5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Other Part Number: 037-4347R,CST951AP,102-1459
Base Product Number: CST-951
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
CST-951AP
Audio Indicators & Alerts CST-951AP
Audio Indicators & Alerts Buzzers

Audio Indicators & Alerts Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CST-951AP CST-951AP
Product Name Audio Products - Alarms, Buzzers, and Sirens Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 237956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezoelectric Buzzers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Transmitter
Shape Round
View Details