CUI Inc. Alarms, Buzzers, and Sirens - CD-1206-SMT CD-1206-SMT

Description
Manufacturer: CUI Inc. Win Source Part Number: 771322-CD-1206-SMT Packaging: Bulk Operating Temperature Range: -40°C ~ 70°C Termination: Solder Pads Mounting: SMD Ratings: Washable Technology: Magnetic Frequency: 2.4kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 4 ~ 8V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.472" Dia (12.00mm) Operating Supply Current: 40mA Sound Pressure Level (SPL): 85dB @ 5V, 10cm Height - Seated (Maximum): 0.374" (9.50mm) Voltage Rating DC: 5V Introduction Date: February 01, 2018 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 771322-CD-1206-SMT Packaging: Bulk Operating Temperature Range: -40°C ~ 70°C Termination: Solder Pads Mounting: SMD Ratings: Washable Technology: Magnetic Frequency: 2.4kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 4 ~ 8V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.472" Dia (12.00mm) Operating Supply Current: 40mA Sound Pressure Level (SPL): 85dB @ 5V, 10cm Height - Seated (Maximum): 0.374" (9.50mm) Voltage Rating DC: 5V Introduction Date: February 01, 2018 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CD-1206-SMT - CD-1206-SMT - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CD-1206-SMT
CD-1206-SMT
Alarms, Buzzers, and Sirens - CD-1206-SMT CD-1206-SMT
Manufacturer: CUI Inc. Win Source Part Number: 771322-CD-1206-SMT Packaging: Bulk Operating Temperature Range: -40°C ~ 70°C Termination: Solder Pads Mounting: SMD Ratings: Washable Technology: Magnetic Frequency: 2.4kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 4 ~ 8V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.472" Dia (12.00mm) Operating Supply Current: 40mA Sound Pressure Level (SPL): 85dB @ 5V, 10cm Height - Seated (Maximum): 0.374" (9.50mm) Voltage Rating DC: 5V Introduction Date: February 01, 2018 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 771322-CD-1206-SMT
Packaging: Bulk
Operating Temperature Range: -40°C ~ 70°C
Termination: Solder Pads
Mounting: SMD
Ratings: Washable
Technology: Magnetic
Frequency: 2.4kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Voltage Range: 4 ~ 8V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.472" Dia (12.00mm)
Operating Supply Current: 40mA
Sound Pressure Level (SPL): 85dB @ 5V, 10cm
Height - Seated (Maximum): 0.374" (9.50mm)
Voltage Rating DC: 5V
Introduction Date: February 01, 2018
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
CD-1206-SMT
Audio Indicators & Alerts CD-1206-SMT
Audio Indicators & Alerts Buzzers

Audio Indicators & Alerts Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CD-1206-SMT CD-1206-SMT
Product Name Alarms, Buzzers, and Sirens - CD-1206-SMT Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 276808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details