CUI Inc. Alarms, Buzzers, and Sirens - CSS-J4D20-SMT-TR CSS-J4D20-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 771911-CSS-J4D20-SMT -TR Series: CSS Packaging: Reel package Operating Temperature Range: -40°C ~ 70°C Termination: Solder Pads Mounting: SMD Technology: Magnetic Frequency: 3.1kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 3 ~ 5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) Operating Supply Current: 80mA Sound Pressure Level (SPL): 90dB @ 3.6V, 5cm Height - Seated (Maximum): 0.146" (3.70mm) Voltage Rating DC: 3.6V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 771911-CSS-J4D20-SMT -TR Series: CSS Packaging: Reel package Operating Temperature Range: -40°C ~ 70°C Termination: Solder Pads Mounting: SMD Technology: Magnetic Frequency: 3.1kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 3 ~ 5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) Operating Supply Current: 80mA Sound Pressure Level (SPL): 90dB @ 3.6V, 5cm Height - Seated (Maximum): 0.146" (3.70mm) Voltage Rating DC: 3.6V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CSS-J4D20-SMT-TR - CSS-J4D20-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CSS-J4D20-SMT-TR
CSS-J4D20-SMT-TR
Alarms, Buzzers, and Sirens - CSS-J4D20-SMT-TR CSS-J4D20-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 771911-CSS-J4D20-SMT -TR Series: CSS Packaging: Reel package Operating Temperature Range: -40°C ~ 70°C Termination: Solder Pads Mounting: SMD Technology: Magnetic Frequency: 3.1kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 3 ~ 5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) Operating Supply Current: 80mA Sound Pressure Level (SPL): 90dB @ 3.6V, 5cm Height - Seated (Maximum): 0.146" (3.70mm) Voltage Rating DC: 3.6V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 771911-CSS-J4D20-SMT-TR
Series: CSS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 70°C
Termination: Solder Pads
Mounting: SMD
Technology: Magnetic
Frequency: 3.1kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Voltage Range: 3 ~ 5V
Port Location: Side
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm)
Operating Supply Current: 80mA
Sound Pressure Level (SPL): 90dB @ 3.6V, 5cm
Height - Seated (Maximum): 0.146" (3.70mm)
Voltage Rating DC: 3.6V
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CSS-J4D20-SMT-TR
Speakers & Transducers CSS-J4D20-SMT-TR
Speakers & Transducers Buzzers

Speakers & Transducers Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CSS-J4D20-SMT-TR CSS-J4D20-SMT-TR
Product Name Alarms, Buzzers, and Sirens - CSS-J4D20-SMT-TR Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 238000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Electromagnetic Buzzers -  - EPCOS AG
Specs
Technology Electromagnetic
Type Transmitter
Shape Round; Square / Rectangular
View Details