CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CEM-1606

Description
Win Source Part Number: 1051792-CEM-1606 Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEM Termination: PC Pins Package: Tray Height - Seated (Max): 0.571" (14.50mm) Standard Package: 500 Voltage - Rated: 6 V Ratings: Washable Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 50mA Operating Mode: Single Tone Voltage Range: 3 ~ 12V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 6V, 10cm Alternative Parts (Cross-Reference): CEM-1606CEM1606; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: SEM1606,CEM1606,102- 1113,102-1113-NDR,SE M-1606,037-4164R
Request a Quote Datasheet
Description
Win Source Part Number: 1051792-CEM-1606 Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEM Termination: PC Pins Package: Tray Height - Seated (Max): 0.571" (14.50mm) Standard Package: 500 Voltage - Rated: 6 V Ratings: Washable Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 50mA Operating Mode: Single Tone Voltage Range: 3 ~ 12V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 6V, 10cm Alternative Parts (Cross-Reference): CEM-1606CEM1606; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: SEM1606,CEM1606,102- 1113,102-1113-NDR,SE M-1606,037-4164R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CEM-1606 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CEM-1606
Audio Products - Alarms, Buzzers, and Sirens CEM-1606
Win Source Part Number: 1051792-CEM-1606 Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEM Termination: PC Pins Package: Tray Height - Seated (Max): 0.571" (14.50mm) Standard Package: 500 Voltage - Rated: 6 V Ratings: Washable Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Current - Supply: 50mA Operating Mode: Single Tone Voltage Range: 3 ~ 12V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C Dimension: 0.630" Dia (16.00mm) Sound Pressure Level (SPL): 85dB @ 6V, 10cm Alternative Parts (Cross-Reference): CEM-1606CEM1606; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: SEM1606,CEM1606,102- 1113,102-1113-NDR,SE M-1606,037-4164R

Win Source Part Number: 1051792-CEM-1606
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: CEM
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 500
Voltage - Rated: 6 V
Ratings: Washable
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Current - Supply: 50mA
Operating Mode: Single Tone
Voltage Range: 3 ~ 12V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 60°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 85dB @ 6V, 10cm
Alternative Parts (Cross-Reference): CEM-1606CEM1606;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Other Names: SEM1606,CEM1606,102-1113,102-1113-NDR,SEM-1606,037-4164R

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
CEM-1606
Audio Indicators & Alerts CEM-1606
Audio Indicators & Alerts Buzzers

Audio Indicators & Alerts Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CEM-1606 CEM-1606
Product Name Audio Products - Alarms, Buzzers, and Sirens Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542071P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 92 dB
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details