CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CBT-09427-SMT-TR

Description
Win Source Part Number: 1336861-CBT-09427-SM T-TR Category: Audio Products - Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.106" (2.70mm) Standard Package: 800 Voltage - Rated: 3.6 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 110mA Operating Mode: Single Tone Voltage Range: 2.5 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Sound Pressure Level (SPL): 83dB @ 3.6V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices
Request a Quote Datasheet
Description
Win Source Part Number: 1336861-CBT-09427-SM T-TR Category: Audio Products - Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.106" (2.70mm) Standard Package: 800 Voltage - Rated: 3.6 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 110mA Operating Mode: Single Tone Voltage Range: 2.5 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Sound Pressure Level (SPL): 83dB @ 3.6V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CBT-09427-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CBT-09427-SMT-TR
Audio Products - Alarms, Buzzers, and Sirens CBT-09427-SMT-TR
Win Source Part Number: 1336861-CBT-09427-SM T-TR Category: Audio Products - Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.106" (2.70mm) Standard Package: 800 Voltage - Rated: 3.6 V Technology: Magnetic Frequency: 2.73kHz Input Type: Zero-Peak Signal Current - Supply: 110mA Operating Mode: Single Tone Voltage Range: 2.5 ~ 4.5V Port Location: Side Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Sound Pressure Level (SPL): 83dB @ 3.6V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices

Win Source Part Number: 1336861-CBT-09427-SMT-TR
Category: Audio Products - Alarms, Buzzers, and Sirens
Termination: Solder Pads
Package: Tape & Reel
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 800
Voltage - Rated: 3.6 V
Technology: Magnetic
Frequency: 2.73kHz
Input Type: Zero-Peak Signal
Current - Supply: 110mA
Operating Mode: Single Tone
Voltage Range: 2.5 ~ 4.5V
Port Location: Side
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Sound Pressure Level (SPL): 83dB @ 3.6V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CBT-09427-SMT-TR
Speakers & Transducers CBT-09427-SMT-TR
Speakers & Transducers Buzzers

Speakers & Transducers Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CBT-09427-SMT-TR CBT-09427-SMT-TR
Product Name Audio Products - Alarms, Buzzers, and Sirens Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1812742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 14 mm (0.5512 inch)
View Details
Alarms, Buzzers, and Sirens - Z2746-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers