CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CEM-1205C

Description
Win Source Part Number: 1314328-CEM-1205C Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEM Termination: PC Pins Package: Tray Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Voltage - Rated: 5 V Ratings: Washable Technology: Magnetic Frequency: 2.3kHz Input Type: DC Current - Supply: 35mA Operating Mode: Single Tone Voltage Range: 4 ~ 7V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C Dimension: 0.472" Dia (12.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: Q2656415,102-1124,22 66-CEM-1205C,CEM1205 C,102-1124R,037-4175 R,SEM1205S,SEM-1205S Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314328-CEM-1205C Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEM Termination: PC Pins Package: Tray Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Voltage - Rated: 5 V Ratings: Washable Technology: Magnetic Frequency: 2.3kHz Input Type: DC Current - Supply: 35mA Operating Mode: Single Tone Voltage Range: 4 ~ 7V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C Dimension: 0.472" Dia (12.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: Q2656415,102-1124,22 66-CEM-1205C,CEM1205 C,102-1124R,037-4175 R,SEM1205S,SEM-1205S Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CEM-1205C - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CEM-1205C
Audio Products - Alarms, Buzzers, and Sirens CEM-1205C
Win Source Part Number: 1314328-CEM-1205C Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEM Termination: PC Pins Package: Tray Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Voltage - Rated: 5 V Ratings: Washable Technology: Magnetic Frequency: 2.3kHz Input Type: DC Current - Supply: 35mA Operating Mode: Single Tone Voltage Range: 4 ~ 7V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C Dimension: 0.472" Dia (12.00mm) Sound Pressure Level (SPL): 85dB @ 5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: Q2656415,102-1124,22 66-CEM-1205C,CEM1205 C,102-1124R,037-4175 R,SEM1205S,SEM-1205S Product Status: Obsolete

Win Source Part Number: 1314328-CEM-1205C
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: CEM
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Voltage - Rated: 5 V
Ratings: Washable
Technology: Magnetic
Frequency: 2.3kHz
Input Type: DC
Current - Supply: 35mA
Operating Mode: Single Tone
Voltage Range: 4 ~ 7V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 0.472" Dia (12.00mm)
Sound Pressure Level (SPL): 85dB @ 5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Other Names: Q2656415,102-1124,2266-CEM-1205C,CEM1205C,102-1124R,037-4175R,SEM1205S,SEM-1205S
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CEM-1205C
Speakers & Transducers CEM-1205C
Speakers & Transducers Buzzers

Speakers & Transducers Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CEM-1205C CEM-1205C
Product Name Audio Products - Alarms, Buzzers, and Sirens Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 5358275P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers