Manufacturer: CUI Inc.
Win Source Part Number: 771646-CMT-1603-SMT-
Series: CMT
Packaging: Reel package
Operating Temperature Range: -30°C ~ 70°C
Termination: Solder Pads
Mounting: SMD
Technology: Piezo
Frequency: 4kHz
Input Type: peak-peak Signal
Operating Mode: Single Tone
Family Name: CMT
Voltage Range: 25V (Maximum)
Port Location: Side
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.630" L x 0.630" W (16.00mm x 16.00mm)
Operating Supply Current: 3mA
Sound Pressure Level (SPL): 70dB @ 3V, 10cm
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 3V
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Speakers & Transducers Buzzers
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | CMT-1603-SMT-TR | CMT-1603-SMT-TR |
| Product Name | Alarms, Buzzers, and Sirens - CMT-1603-SMT-TR | Speakers & Transducers |