CUI Inc. Alarms, Buzzers, and Sirens - CT-1205CL-SMT-TR CT-1205CL-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 771913-CT-1205CL-SMT -TR Series: CT Packaging: Reel package Operating Temperature Range: -30°C ~ 70°C Termination: Solder Pads Mounting: SMD Ratings: Washable Technology: Magnetic Frequency: 2.4kHz Input Type: DC Operating Mode: Single Tone Voltage Range: 4 ~ 7V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm) Operating Supply Current: 30mA Sound Pressure Level (SPL): 88dB @ 5V, 10cm Height - Seated (Maximum): 0.299" (7.60mm) Voltage Rating DC: 5V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 771913-CT-1205CL-SMT -TR Series: CT Packaging: Reel package Operating Temperature Range: -30°C ~ 70°C Termination: Solder Pads Mounting: SMD Ratings: Washable Technology: Magnetic Frequency: 2.4kHz Input Type: DC Operating Mode: Single Tone Voltage Range: 4 ~ 7V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm) Operating Supply Current: 30mA Sound Pressure Level (SPL): 88dB @ 5V, 10cm Height - Seated (Maximum): 0.299" (7.60mm) Voltage Rating DC: 5V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CT-1205CL-SMT-TR - CT-1205CL-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CT-1205CL-SMT-TR
CT-1205CL-SMT-TR
Alarms, Buzzers, and Sirens - CT-1205CL-SMT-TR CT-1205CL-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 771913-CT-1205CL-SMT -TR Series: CT Packaging: Reel package Operating Temperature Range: -30°C ~ 70°C Termination: Solder Pads Mounting: SMD Ratings: Washable Technology: Magnetic Frequency: 2.4kHz Input Type: DC Operating Mode: Single Tone Voltage Range: 4 ~ 7V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm) Operating Supply Current: 30mA Sound Pressure Level (SPL): 88dB @ 5V, 10cm Height - Seated (Maximum): 0.299" (7.60mm) Voltage Rating DC: 5V ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 771913-CT-1205CL-SMT-TR
Series: CT
Packaging: Reel package
Operating Temperature Range: -30°C ~ 70°C
Termination: Solder Pads
Mounting: SMD
Ratings: Washable
Technology: Magnetic
Frequency: 2.4kHz
Input Type: DC
Operating Mode: Single Tone
Voltage Range: 4 ~ 7V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Categories: Audio Products
Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm)
Operating Supply Current: 30mA
Sound Pressure Level (SPL): 88dB @ 5V, 10cm
Height - Seated (Maximum): 0.299" (7.60mm)
Voltage Rating DC: 5V
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
CT-1205CL-SMT-TR
Audio Indicators & Alerts CT-1205CL-SMT-TR
Audio Indicators & Alerts Buzzers

Audio Indicators & Alerts Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CT-1205CL-SMT-TR CT-1205CL-SMT-TR
Product Name Alarms, Buzzers, and Sirens - CT-1205CL-SMT-TR Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7800715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezoelectric Buzzers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Transmitter
Shape Round
View Details