CUI Inc. Alarms, Buzzers, and Sirens - CEP-2272A CEP-2272A

Description
Manufacturer: CUI Inc. Win Source Part Number: 791121-CEP-2272A Series: CEP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Termination: PC Pins Technology: Piezo Frequency: 3.5kHz Input Type: DC Operating Mode: Single Tone Voltage Range: 3 ~ 20V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 1.232" Dia (31.30mm) Operating Supply Current: 10mA Sound Pressure Level (SPL): 93dB @ 12V, 30cm Height - Seated (Maximum): 0.650" (16.50mm) Voltage Rating DC: 12V ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 791121-CEP-2272A Series: CEP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Termination: PC Pins Technology: Piezo Frequency: 3.5kHz Input Type: DC Operating Mode: Single Tone Voltage Range: 3 ~ 20V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 1.232" Dia (31.30mm) Operating Supply Current: 10mA Sound Pressure Level (SPL): 93dB @ 12V, 30cm Height - Seated (Maximum): 0.650" (16.50mm) Voltage Rating DC: 12V ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CEP-2272A - CEP-2272A - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CEP-2272A
CEP-2272A
Alarms, Buzzers, and Sirens - CEP-2272A CEP-2272A
Manufacturer: CUI Inc. Win Source Part Number: 791121-CEP-2272A Series: CEP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Termination: PC Pins Technology: Piezo Frequency: 3.5kHz Input Type: DC Operating Mode: Single Tone Voltage Range: 3 ~ 20V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 1.232" Dia (31.30mm) Operating Supply Current: 10mA Sound Pressure Level (SPL): 93dB @ 12V, 30cm Height - Seated (Maximum): 0.650" (16.50mm) Voltage Rating DC: 12V ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 791121-CEP-2272A
Series: CEP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Termination: PC Pins
Technology: Piezo
Frequency: 3.5kHz
Input Type: DC
Operating Mode: Single Tone
Voltage Range: 3 ~ 20V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Categories: Audio Products
Dimension: 1.232" Dia (31.30mm)
Operating Supply Current: 10mA
Sound Pressure Level (SPL): 93dB @ 12V, 30cm
Height - Seated (Maximum): 0.650" (16.50mm)
Voltage Rating DC: 12V
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
CEP-2272A
Audio Indicators & Alerts CEP-2272A
Audio Indicators & Alerts Buzzers

Audio Indicators & Alerts Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CEP-2272A CEP-2272A
Product Name Alarms, Buzzers, and Sirens - CEP-2272A Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 1967657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details