CUI Inc. Alarms, Buzzers, and Sirens - CT-1205-SMT-TR CT-1205-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 916162-CT-1205-SMT-T R Series: CT Operating Temperature Range: -30°C ~ 85°C Features: Buzzers Transducer, Externally Driven Magnetic 40mA 2.4kHz 87dB @ 5V, 10cm Surface Mount Solder Pads Package: Reel - TR Mounting: Surface Mount Family Name: CT-1205 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 102-1199-6, Q1755243, 102-1199-2-NDR, 102-1199-1-NDR, CT-1205-SMT, CT-1205, CT1205, 037-4258R, 102-1199-2, 102-1199-1
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 916162-CT-1205-SMT-T R Series: CT Operating Temperature Range: -30°C ~ 85°C Features: Buzzers Transducer, Externally Driven Magnetic 40mA 2.4kHz 87dB @ 5V, 10cm Surface Mount Solder Pads Package: Reel - TR Mounting: Surface Mount Family Name: CT-1205 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 102-1199-6, Q1755243, 102-1199-2-NDR, 102-1199-1-NDR, CT-1205-SMT, CT-1205, CT1205, 037-4258R, 102-1199-2, 102-1199-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CT-1205-SMT-TR - CT-1205-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CT-1205-SMT-TR
CT-1205-SMT-TR
Alarms, Buzzers, and Sirens - CT-1205-SMT-TR CT-1205-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 916162-CT-1205-SMT-T R Series: CT Operating Temperature Range: -30°C ~ 85°C Features: Buzzers Transducer, Externally Driven Magnetic 40mA 2.4kHz 87dB @ 5V, 10cm Surface Mount Solder Pads Package: Reel - TR Mounting: Surface Mount Family Name: CT-1205 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 102-1199-6, Q1755243, 102-1199-2-NDR, 102-1199-1-NDR, CT-1205-SMT, CT-1205, CT1205, 037-4258R, 102-1199-2, 102-1199-1

Manufacturer: CUI Inc.
Win Source Part Number: 916162-CT-1205-SMT-TR
Series: CT
Operating Temperature Range: -30°C ~ 85°C
Features: Buzzers Transducer, Externally Driven Magnetic 40mA 2.4kHz 87dB @ 5V, 10cm Surface Mount Solder Pads
Package: Reel - TR
Mounting: Surface Mount
Family Name: CT-1205
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Other Part Number: 102-1199-6, Q1755243, 102-1199-2-NDR, 102-1199-1-NDR, CT-1205-SMT, CT-1205, CT1205, 037-4258R, 102-1199-2, 102-1199-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
CT-1205-SMT-TR
Audio Indicators & Alerts CT-1205-SMT-TR
Audio Indicators & Alerts Buzzers

Audio Indicators & Alerts Buzzers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number CT-1205-SMT-TR CT-1205-SMT-TR
Product Name Alarms, Buzzers, and Sirens - CT-1205-SMT-TR Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 8800127 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7542053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details