Visaton Alarms, Buzzers, and Sirens PB 9.9 - 3 V

Description
Buzzers Piezo 3V 1mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Piezo 3V 1mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2056-PB9.9-3V-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2056-PB9.9-3V-ND
Alarms, Buzzers, and Sirens 2056-PB9.9-3V-ND
Buzzers Piezo 3V 1mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads

Buzzers Piezo 3V 1mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PB 9.9 - 3 V
Audio Indicators & Alerts PB 9.9 - 3 V
Audio Indicators & Alerts piezo buzzer 9x9mm 4000Hz 70dB

Audio Indicators & Alerts piezo buzzer 9x9mm 4000Hz 70dB

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 2056-PB9.9-3V-ND PB 9.9 - 3 V
Product Name Alarms, Buzzers, and Sirens Audio Indicators & Alerts
Terminations Solder Tabs
Mounting Surface
Frequency 4000 Hz
Sound Pressure Level 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 5358382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details