This series of double stage filters give superior performance when used in applications with low Impedance loads. The AH series controls continuous and intermittent interference noise and where high levels of mains borne interference are present. The chassis mount design of the AH series is available from 1A to 50A ratings in 6 different case sizes depending on current rating.
Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electroni
EMI filters work by subduing undesirable radio frequency (RF) energy in two very elementary ways: they either form a low impedance path for RF currents to return to the local source of energy, and/or they provide a high-impedance path to prevent RF currents from flowing on a cable, printed circuit board (PCB) trace or some other type of noisy wire, signal trace or circuit element.
Regulations across the globe specify how much RF energy products can emit via radiated and conducted emissions standards, and in some regions, how much RF energy they must tolerate without upset, damage or malfunction via radiated and conducted immunity (commercial) or susceptibility (military) standards.
Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant safety certifications including UL and CSA.
Filter types offered by Ohmite:
| Ohmite Manufacturing Co. | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | AH Series |
| Product Name | Single-Phase Dual-Stage EMI Filters |
| Filter Type | Single Phase |
| Package / Mounting | Module |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); BSI CE Conformity Marks |
| Standards and Certifications | RoHS |