Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite AH-10

Description
POWER LINE FILTER, 1 PHASE, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite - 69AH6386 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite
69AH6386
Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite 69AH6386
POWER LINE FILTER, 1 PHASE, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

POWER LINE FILTER, 1 PHASE, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6386
Product Name Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products