Ohmite Manufacturing Co. Power Line Filter Modules AH-L12

Description
Single Phase EMC/EMI Line Filter 12A 110V, 250VAC 50/60Hz Two Stage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 12A 110V, 250VAC 50/60Hz Two Stage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 273-AH-L12-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
273-AH-L12-ND
Power Line Filter Modules 273-AH-L12-ND
Single Phase EMC/EMI Line Filter 12A 110V, 250VAC 50/60Hz Two Stage

Single Phase EMC/EMI Line Filter 12A 110V, 250VAC 50/60Hz Two Stage

Buy Now Datasheet
Filter Applications Ohmite - 69AH6394 - Newark, An Avnet Company
Chicago, IL, United States
Filter Applications Ohmite
69AH6394
Filter Applications Ohmite 69AH6394
Filter Applications:General Purpose; Voltage Rating:-; Current Rating:-; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect, Stud; Product Range:AHL Series

Filter Applications:General Purpose; Voltage Rating:-; Current Rating:-; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect, Stud; Product Range:AHL Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 273-AH-L12-ND 69AH6394
Product Name Power Line Filter Modules Filter Applications Ohmite
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378766 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details