Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite AG-006

Description
POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite - 69AH6378 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite
69AH6378
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite 69AH6378
POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series

POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6378
Product Name Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378687 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details