Ohmite Manufacturing Co. Power Line Filter, 3Ph+Neutral, 10A, Qc; Filter Applications Ohmite TGA-010

Description
POWER LINE FILTER, 3PH+NEUTRAL, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series
Datasheet
Description
POWER LINE FILTER, 3PH+NEUTRAL, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3Ph+Neutral, 10A, Qc; Filter Applications Ohmite - 69AH6401 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3Ph+Neutral, 10A, Qc; Filter Applications Ohmite
69AH6401
Power Line Filter, 3Ph+Neutral, 10A, Qc; Filter Applications Ohmite 69AH6401
POWER LINE FILTER, 3PH+NEUTRAL, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series

POWER LINE FILTER, 3PH+NEUTRAL, 10A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6401
Product Name Power Line Filter, 3Ph+Neutral, 10A, Qc; Filter Applications Ohmite
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-128-430-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details