Ohmite Manufacturing Co. Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite AF-C10-SD

Description
IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series
Datasheet
Description
IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite - 69AH6375 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite
69AH6375
Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite 69AH6375
IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series

IEC FILTER, 1 PHASE, 10A, 250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6375
Product Name Iec Filter, 1 Phase, 10A, 250V, Qc; Connector Type Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378695 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details