Ohmite Manufacturing Co. Power Line Filter Modules AH-L06

Description
Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 273-AH-L06-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
273-AH-L06-ND
Power Line Filter Modules 273-AH-L06-ND
Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite - 69AH6392 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite
69AH6392
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite 69AH6392
POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:-; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:AHL Series

POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:-; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:AHL Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 273-AH-L06-ND 69AH6392
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); BSI CE Conformity Marks; cCSAus, CE, UR
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 1919745 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details