Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite AG-030

Description
POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite - 69AH6382 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite
69AH6382
Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite 69AH6382
POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6382
Product Name Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details