Ohmite Manufacturing Co. Single Phase Medical Grade Inlet-Type EMI Filter AFM Series

Description
The Ohmite range of Medical Grade EMI Filters meet all the relevant medical grade Standards and requirements. The Ohmite AFM series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according UL and CSA and are RoHS compliant. Power entry modules are available with dual fuses and dual throw switches for complete circuit protection. All modules use a standardized IEC plug. The type IEC C14 inlet serves the global market and takes the guess work out of cord selection. Mounting is available in either screw or snap-in versions with all AF series filters offering fast-on terminations for quick and reliable conections to the system hardware. The AFM Series is designed for medical applications requiring high performance with no leakage currents. Meets the requirements of IEC 60601 -1 Standard. Compliance to the requirements of the standard IEC 61010-1. Available in different mounting style and termination. Available in different circuit configuration. Tested and approved per the standards UL 60939-3
Datasheet
Description
The Ohmite range of Medical Grade EMI Filters meet all the relevant medical grade Standards and requirements. The Ohmite AFM series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according UL and CSA and are RoHS compliant. Power entry modules are available with dual fuses and dual throw switches for complete circuit protection. All modules use a standardized IEC plug. The type IEC C14 inlet serves the global market and takes the guess work out of cord selection. Mounting is available in either screw or snap-in versions with all AF series filters offering fast-on terminations for quick and reliable conections to the system hardware. The AFM Series is designed for medical applications requiring high performance with no leakage currents. Meets the requirements of IEC 60601 -1 Standard. Compliance to the requirements of the standard IEC 61010-1. Available in different mounting style and termination. Available in different circuit configuration. Tested and approved per the standards UL 60939-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Medical Grade Inlet-Type EMI Filter - AFM Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Single Phase Medical Grade Inlet-Type EMI Filter
AFM Series
Single Phase Medical Grade Inlet-Type EMI Filter AFM Series
The Ohmite range of Medical Grade EMI Filters meet all the relevant medical grade Standards and requirements. The Ohmite AFM series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according UL and CSA and are RoHS compliant. Power entry modules are available with dual fuses and dual throw switches for complete circuit protection. All modules use a standardized IEC plug. The type IEC C14 inlet serves the global market and takes the guess work out of cord selection. Mounting is available in either screw or snap-in versions with all AF series filters offering fast-on terminations for quick and reliable conections to the system hardware. The AFM Series is designed for medical applications requiring high performance with no leakage currents. Meets the requirements of IEC 60601 -1 Standard. Compliance to the requirements of the standard IEC 61010-1. Available in different mounting style and termination. Available in different circuit configuration. Tested and approved per the standards UL 60939-3

The Ohmite range of Medical Grade EMI Filters meet all the relevant medical grade Standards and requirements.

The Ohmite AFM series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according UL and CSA and are RoHS compliant.

Power entry modules are available with dual fuses and dual throw switches for complete circuit protection. All modules use a standardized IEC plug. The type IEC C14 inlet serves the global market and takes the guess work out of cord selection.

Mounting is available in either screw or snap-in versions with all AF series filters offering fast-on terminations for quick and reliable conections to the system hardware.

The AFM Series is designed for medical applications requiring high performance with no leakage currents.

  • Meets the requirements of IEC 60601 -1 Standard.
  • Compliance to the requirements of the standard IEC 61010-1.
  • Available in different mounting style and termination.
  • Available in different circuit configuration.
  • Tested and approved per the standards UL 60939-3
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category EMI Filters and RFI Filters
Product Number AFM Series
Product Name Single Phase Medical Grade Inlet-Type EMI Filter
Filter Type Single Phase
Package / Mounting Power Entry Module
Product Standards UL Recognized Component Mark (US and Canadian); BSI CE Conformity Marks
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701343 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers