Ohmite Manufacturing Co. Power Line Filter Modules AH-L16

Description
Single Phase EMC/EMI Line Filter 16A 110V, 250VAC 50/60Hz Two Stage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 16A 110V, 250VAC 50/60Hz Two Stage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 273-AH-L16-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
273-AH-L16-ND
Power Line Filter Modules 273-AH-L16-ND
Single Phase EMC/EMI Line Filter 16A 110V, 250VAC 50/60Hz Two Stage

Single Phase EMC/EMI Line Filter 16A 110V, 250VAC 50/60Hz Two Stage

Buy Now Datasheet
Filter Applications Ohmite - 69AH6395 - Newark, An Avnet Company
Chicago, IL, United States
Filter Applications Ohmite
69AH6395
Filter Applications Ohmite 69AH6395
Filter Applications:General Purpose; Voltage Rating:-; Current Rating:-; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect, Stud; Product Range:AHL Series

Filter Applications:General Purpose; Voltage Rating:-; Current Rating:-; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect, Stud; Product Range:AHL Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 273-AH-L16-ND 69AH6395
Product Name Power Line Filter Modules Filter Applications Ohmite
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products