Ohmite Manufacturing Co. Power Line Filter, 3Ph + Neutral, 6A, Qc; Filter Applications Ohmite TGA-006

Description
POWER LINE FILTER, 3PH + NEUTRAL, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series
Datasheet
Description
POWER LINE FILTER, 3PH + NEUTRAL, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3Ph + Neutral, 6A, Qc; Filter Applications Ohmite - 69AH6400 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3Ph + Neutral, 6A, Qc; Filter Applications Ohmite
69AH6400
Power Line Filter, 3Ph + Neutral, 6A, Qc; Filter Applications Ohmite 69AH6400
POWER LINE FILTER, 3PH + NEUTRAL, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series

POWER LINE FILTER, 3PH + NEUTRAL, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:TG Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6400
Product Name Power Line Filter, 3Ph + Neutral, 6A, Qc; Filter Applications Ohmite
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details