Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite AH-30

Description
POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite - 69AH6389 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite
69AH6389
Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite 69AH6389
POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

POWER LINE FILTER, 1 PHASE, 30A, SCREW; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6389
Product Name Power Line Filter, 1 Phase, 30A, Screw; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-134-835-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filters - 1678399 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details