Ohmite Manufacturing Co. Power Line Filter Modules AH-06

Description
Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 273-AH-06-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
273-AH-06-ND
Power Line Filter Modules 273-AH-06-ND
Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 110V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite - 69AH6385 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite
69AH6385
Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite 69AH6385
POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

POWER LINE FILTER, 1 PHASE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 273-AH-06-ND 69AH6385
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 6A, Qc; Filter Applications Ohmite
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); BSI CE Conformity Marks; cCSAus, CE, UR
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 8813671 - RS Components, Ltd.
Specs
Package / Mounting Spade
Standards and Certifications RoHS
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-4718-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details