Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 15A, Qc; Filter Applications Ohmite AH-15

Description
POWER LINE FILTER, 1 PHASE, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 15A, Qc; Filter Applications Ohmite - 69AH6387 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 15A, Qc; Filter Applications Ohmite
69AH6387
Power Line Filter, 1 Phase, 15A, Qc; Filter Applications Ohmite 69AH6387
POWER LINE FILTER, 1 PHASE, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

POWER LINE FILTER, 1 PHASE, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6387
Product Name Power Line Filter, 1 Phase, 15A, Qc; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2094399 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers