Ohmite Manufacturing Co. Iec Filter, 1 Phase, 1A, 250V, Qc; Connector Type Ohmite AF-C01-SD

Description
IEC FILTER, 1 PHASE, 1A, 250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series
Datasheet
Description
IEC FILTER, 1 PHASE, 1A, 250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1 Phase, 1A, 250V, Qc; Connector Type Ohmite - 69AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1 Phase, 1A, 250V, Qc; Connector Type Ohmite
69AH6372
Iec Filter, 1 Phase, 1A, 250V, Qc; Connector Type Ohmite 69AH6372
IEC FILTER, 1 PHASE, 1A, 250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series

IEC FILTER, 1 PHASE, 1A, 250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6372
Product Name Iec Filter, 1 Phase, 1A, 250V, Qc; Connector Type Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Power Line Filter Modules - 174-120KEHD10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers