Ohmite Manufacturing Co. Power Line Filter Modules AP-01

Description
Single Phase EMC/EMI Line Filter 1A 110V, 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 110V, 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 273-AP-01-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
273-AP-01-ND
Power Line Filter Modules 273-AP-01-ND
Single Phase EMC/EMI Line Filter 1A 110V, 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 1A 110V, 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Power Line Filter, 1Phase, 1A, 250V, Th; Filter Applications Ohmite - 69AH6396 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 1A, 250V, Th; Filter Applications Ohmite
69AH6396
Power Line Filter, 1Phase, 1A, 250V, Th; Filter Applications Ohmite 69AH6396
POWER LINE FILTER, 1PHASE, 1A, 250V, TH; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:

POWER LINE FILTER, 1PHASE, 1A, 250V, TH; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 273-AP-01-ND 69AH6396
Product Name Power Line Filter Modules Power Line Filter, 1Phase, 1A, 250V, Th; Filter Applications Ohmite
Filter Type Single Phase Single Phase
Package / Mounting Through Hole
Product Standards CSA Mark (US, NRTL/C); BSI CE Conformity Marks; cCSAus, CE, UR
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701333 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details