Ohmite Manufacturing Co. Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Ohmite TKA-016

Description
POWER LINE FILTER, 3 PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Ohmite - 69AH6404 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Ohmite
69AH6404
Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Ohmite 69AH6404
POWER LINE FILTER, 3 PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series

POWER LINE FILTER, 3 PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6404
Product Name Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Ohmite
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details