Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 16A, Qc; Filter Applications Ohmite AG-016

Description
POWER LINE FILTER, 1 PHASE, 16A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 16A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 16A, Qc; Filter Applications Ohmite - 69AH6380 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 16A, Qc; Filter Applications Ohmite
69AH6380
Power Line Filter, 1 Phase, 16A, Qc; Filter Applications Ohmite 69AH6380
POWER LINE FILTER, 1 PHASE, 16A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series

POWER LINE FILTER, 1 PHASE, 16A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6380
Product Name Power Line Filter, 1 Phase, 16A, Qc; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details