Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite AH-01

Description
POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite - 69AH6383 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite
69AH6383
Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite 69AH6383
POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6383
Product Name Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-137-022-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details