Ohmite Manufacturing Co. Power Line Filter Modules AH-L10

Description
Single Phase EMC/EMI Line Filter 10A 110V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 110V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 273-AH-L10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
273-AH-L10-ND
Power Line Filter Modules 273-AH-L10-ND
Single Phase EMC/EMI Line Filter 10A 110V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 110V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite - 69AH6393 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite
69AH6393
Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite 69AH6393
POWER LINE FILTER, 1 PHASE, 10A, QC; Filter Applications:General Purpose; Voltage Rating:-; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:AHL Series

POWER LINE FILTER, 1 PHASE, 10A, QC; Filter Applications:General Purpose; Voltage Rating:-; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:AHL Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 273-AH-L10-ND 69AH6393
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 10A, Qc; Filter Applications Ohmite
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); BSI CE Conformity Marks; cCSAus, CE, UR
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-125KEBS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers