Ohmite Manufacturing Co. Iec Filter, 1 Phase, 6A, 250V, Qc; Connector Type Ohmite AF-B06-S

Description
IEC FILTER, 1 PHASE, 6A, 250V, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series
Datasheet
Description
IEC FILTER, 1 PHASE, 6A, 250V, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1 Phase, 6A, 250V, Qc; Connector Type Ohmite - 69AH6371 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1 Phase, 6A, 250V, Qc; Connector Type Ohmite
69AH6371
Iec Filter, 1 Phase, 6A, 250V, Qc; Connector Type Ohmite 69AH6371
IEC FILTER, 1 PHASE, 6A, 250V, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series

IEC FILTER, 1 PHASE, 6A, 250V, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:AF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6371
Product Name Iec Filter, 1 Phase, 6A, 250V, Qc; Connector Type Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details