Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 3A, Qc; Filter Applications Ohmite AH-03

Description
POWER LINE FILTER, 1 PHASE, 3A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 3A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 3A, Qc; Filter Applications Ohmite - 69AH6384 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 3A, Qc; Filter Applications Ohmite
69AH6384
Power Line Filter, 1 Phase, 3A, Qc; Filter Applications Ohmite 69AH6384
POWER LINE FILTER, 1 PHASE, 3A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

POWER LINE FILTER, 1 PHASE, 3A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:AH Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6384
Product Name Power Line Filter, 1 Phase, 3A, Qc; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details