Ohmite Manufacturing Co. Power Line Filter, 1Phase, 6A, 250V, Th; Filter Applications Ohmite AP-06

Description
POWER LINE FILTER, 1PHASE, 6A, 250V, TH; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:
Datasheet
Description
POWER LINE FILTER, 1PHASE, 6A, 250V, TH; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Phase, 6A, 250V, Th; Filter Applications Ohmite - 69AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 6A, 250V, Th; Filter Applications Ohmite
69AH6398
Power Line Filter, 1Phase, 6A, 250V, Th; Filter Applications Ohmite 69AH6398
POWER LINE FILTER, 1PHASE, 6A, 250V, TH; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:

POWER LINE FILTER, 1PHASE, 6A, 250V, TH; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6398
Product Name Power Line Filter, 1Phase, 6A, 250V, Th; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 7820965 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers