Ohmite Manufacturing Co. Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite AG-001

Description
POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite - 69AH6376 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite
69AH6376
Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite 69AH6376
POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series

POWER LINE FILTER, 1 PHASE, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:AG Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6376
Product Name Power Line Filter, 1 Phase, 1A, Qc; Filter Applications Ohmite
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1194-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - 174-150KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers