Johnson Electric Group Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available... | |
| Johnson Electric offers drive modules for automotive sunroof applications. The Compact Lite technology is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30... | |
| The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of... | |
| The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling,... | |
| The Flux Multiplier™ drive motor series provides a platform of brushless motors for engineers designing products for advanced home technologies. The high efficiency, long life, and low noise characteristics of... | |
| The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve” motor technology. The high power density magnetic circuit design... | |
| The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size,... | |
| The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency,... |