Johnson Electric Group Low Voltage DC Motors 11-19 Platform

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Low Voltage DC Motors - 11-19 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Low Voltage DC Motors
11-19 Platform
Low Voltage DC Motors 11-19 Platform
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category DC Motors
Product Number 11-19 Platform
Product Name Low Voltage DC Motors
DC Voltage Range 2.5 to 5.0 VDC
Output Power 9.00E-4 to 0.1000 HP
Units Metric
Shaft Speed 4508 to 14300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-60 48V 3000RPM – GB12 30:1 Bronze - 781097-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Coreless Motor/Driving Series - L0612N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 9.38E-4 HP
View Details
DC-Micromotors Series 2233 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details