Johnson Electric Group Motors - AC, DC NF123G-302

Description
Brushed DC Motor Standard 19467 RPM 7.4W 9VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 19467 RPM 7.4W 9VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF123G-302-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF123G-302-ND
Motors - AC, DC 2790-NF123G-302-ND
Brushed DC Motor Standard 19467 RPM 7.4W 9VDC

Brushed DC Motor Standard 19467 RPM 7.4W 9VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF123G-302-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0099 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1085 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details
Micro Motor - YHD-F390 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
Continuous Current 1.9 amps
View Details