Johnson Electric Group Motors - AC, DC HC385MG-304

Description
Brushed DC Motor Standard 14.7W 14.5VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 14.7W 14.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-HC385MG-304-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-HC385MG-304-ND
Motors - AC, DC 2790-HC385MG-304-ND
Brushed DC Motor Standard 14.7W 14.5VDC

Brushed DC Motor Standard 14.7W 14.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-HC385MG-304-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3391 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
DC Micro Motor - YHD-500 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details