Johnson Electric Group Motors - AC, DC NF123G-305

Description
Brushed DC Motor Standard 20400 RPM 14.7W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 20400 RPM 14.7W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF123G-305-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF123G-305-ND
Motors - AC, DC 2790-NF123G-305-ND
Brushed DC Motor Standard 20400 RPM 14.7W 12VDC

Brushed DC Motor Standard 20400 RPM 14.7W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF123G-305-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0197 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3628 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details
Brushless DC Motor 750KV drone UAV Motor - YHD- BL2312 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Voltage Range 6.0 to 24.0 VDC
Output Power 0.0670 HP
View Details