The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
| Johnson Electric Group | Johnson Electric Group | |
|---|---|---|
| Product Category | DC Motors | DC Motors |
| Product Number | E9 Platform | E9 Platform |
| Product Name | High Voltage EC Motors (Electronic Commutation / Brushless)) | Low Voltage EC Motors (Brushless) |
| Standard DC Voltage | 160V | |
| DC Voltage Range | 120.0 to 230.0 VDC | 28.0 VDC |
| Output Power | 0.0335 HP | 0.3353 to 0.6544 HP |
| Units | Metric | Metric |