Johnson Electric Group
Motors - AC, DC
PC280LG-304
Description
LOW VOLTAGE DC MOTORS
Request a Quote
Email Supplier
Datasheet
Description
LOW VOLTAGE DC MOTORS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
2790-PC280LG-304-ND |
|
Product Name
|
Motors - AC, DC |
|
Commutation
|
Brush
|
|
DC Voltage Range
|
32.0 VDC
|
|
Output Power
|
0.0099 HP
|
|
Continuous Torque
|
0.0 In-lbs (0.0461 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brush
DC Construction
Permanent Magnet
Standard DC Voltage
24V
View Details
3X Motion Technologies Co., Ltd
Standard DC Voltage
48V
Torque Constant
15.15 in-oz/amp (107 mN-m/amp)
Output Power
0.2680 HP
View Details
DC Voltage Range
12.0 VDC
Torque Constant
2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia
1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Standard DC Voltage
6V
DC Voltage Range
6.0 VDC
Continuous Current
0.0040 amps
View Details