Johnson Electric Group Motors - AC, DC NF103G-301

Description
Brushed DC Motor Standard 582 RPM 3.6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 582 RPM 3.6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-NF103G-301-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-NF103G-301-ND
Motors - AC, DC 2790-NF103G-301-ND
Brushed DC Motor Standard 582 RPM 3.6VDC

Brushed DC Motor Standard 582 RPM 3.6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-NF103G-301-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 3.6 VDC
Continuous Torque 0.0 In-lbs (0.0346 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL4817 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Coreless motors - A12B-33 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
Brushed Motors - MMP S22-346G-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details