Johnson Electric Group Motors - AC, DC PC280LG-302

Description
Brushed DC Motor Standard 5200 RPM 2.9W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 5200 RPM 2.9W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2790-PC280LG-302-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2790-PC280LG-302-ND
Motors - AC, DC 2790-PC280LG-302-ND
Brushed DC Motor Standard 5200 RPM 2.9W 12VDC

Brushed DC Motor Standard 5200 RPM 2.9W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2790-PC280LG-302-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0039 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-75 48V 3000RPM – GB12 60:1 Bronze - 781108-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Single-ended
Length 1.85 inch (47 mm)
View Details
DC Motors - 2884533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0850 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 90 : 1
View Details