DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.
| Johnson Electric Group | |
|---|---|
| Product Category | Gearmotors |
| Product Number | R Series |
| Product Name | DC Gearmotors |
| Motor Type | DC Motor |
| Standard DC Voltage | 6V; 9V; 12V |
| DC Voltage Range | 4.5 to 12.0 VDC |
| Continuous Torque | 0.3 to 0.7 In-lbs (0.3920 to 0.8187 kg-cm) |
| Gearbox Ratio | 10.7 to 250 : 1 |